KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA301DD550

Description
300µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 572mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
300µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 572mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA7DA301DD550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA7DA301DD550-ND
Aluminum Electrolytic Capacitors 399-ALA7DA301DD550-ND
300µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 572mOhm @ 100Hz 15000 Hrs @ 85°C

300µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 572mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, 300Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 300Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet
32AK9024
Cap, 300Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet 32AK9024
CAP, 300UF, 550V, ALU ELEC, SNAP-IN; Capacitance:300µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, 300UF, 550V, ALU ELEC, SNAP-IN; Capacitance:300µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-ALA7DA301DD550-ND 32AK9024
Product Name Aluminum Electrolytic Capacitors Cap, 300Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Snap-In
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers