KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALA7DA241DC550

Description
240µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 713mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
240µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 713mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALA7DA241DC550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALA7DA241DC550-ND
Aluminum Electrolytic Capacitors 399-ALA7DA241DC550-ND
240µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 713mOhm @ 100Hz 15000 Hrs @ 85°C

240µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 713mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, 240Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet - 32AK9020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 240Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet
32AK9020
Cap, 240Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet 32AK9020
CAP, 240UF, 550V, ALU ELEC, SNAP-IN; Capacitance:240µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

CAP, 240UF, 550V, ALU ELEC, SNAP-IN; Capacitance:240µF; Voltage(DC):550V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Range:ALA7D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-ALA7DA241DC550-ND 32AK9020
Product Name Aluminum Electrolytic Capacitors Cap, 240Uf, 550V, Alu Elec, Snap-In; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Snap-In
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details