Yageo USA RES WW 56 OHM 5W 1% AXIAL AHP500FB-56R

Description
RES WW 56ohm 5W 1% AXIAL
Request a Quote Datasheet
Description
RES WW 56ohm 5W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW 56 OHM 5W 1% AXIAL - AHP500FB-56R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 56 OHM 5W 1% AXIAL
AHP500FB-56R
RES WW 56 OHM 5W 1% AXIAL AHP500FB-56R
RES WW 56ohm 5W 1% AXIAL

RES WW 56ohm 5W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - AHP500FB-56R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHP500FB-56R-ND
Chassis Mount Resistors AHP500FB-56R-ND
56 Ohms ±1% 5W Wirewound Chassis Mount Resistor

56 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHP500FB-56R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHP500FB-56R
Chassis Mount Resistors AHP500FB-56R
RES CHAS MNT 56 OHM 1% 5W

RES CHAS MNT 56 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHP500FB-56R AHP500FB-56R-ND AHP500FB-56R
Product Name RES WW 56 OHM 5W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Wire Leads
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1623785-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers