Yageo USA RES 1.5K OHM 50W 1% AXIAL AHA50AFB-1K5

Description
RES 1.5Kohm 50W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 50W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 50W 1% AXIAL - AHA50AFB-1K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 50W 1% AXIAL
AHA50AFB-1K5
RES 1.5K OHM 50W 1% AXIAL AHA50AFB-1K5
RES 1.5Kohm 50W 1% AXIAL

RES 1.5Kohm 50W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - YAG1028-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
YAG1028-ND
Chassis Mount Resistors YAG1028-ND
1.5 kOhms ±1% 50W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA50AFB-1K5 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA50AFB-1K5
Chassis Mount Resistors AHA50AFB-1K5
RES CHAS MNT 1.5K OHM 1% 50W

RES CHAS MNT 1.5K OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA50AFB-1K5 YAG1028-ND AHA50AFB-1K5
Product Name RES 1.5K OHM 50W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details