Yageo USA RES WW 15 OHM 50W 1% AXIAL AHA50AFB-15R

Description
RES WW 15ohm 50W 1% AXIAL
Request a Quote Datasheet
Description
RES WW 15ohm 50W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES WW 15 OHM 50W 1% AXIAL - AHA50AFB-15R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES WW 15 OHM 50W 1% AXIAL
AHA50AFB-15R
RES WW 15 OHM 50W 1% AXIAL AHA50AFB-15R
RES WW 15ohm 50W 1% AXIAL

RES WW 15ohm 50W 1% AXIAL

Supplier's Site
Chassis Mount Resistors - AHA50AFB-15R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
AHA50AFB-15R-ND
Chassis Mount Resistors AHA50AFB-15R-ND
15 Ohms ±1% 50W Wirewound Chassis Mount Resistor

15 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - AHA50AFB-15R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
AHA50AFB-15R
Chassis Mount Resistors AHA50AFB-15R
RES CHAS MNT 15 OHM 1% 50W

RES CHAS MNT 15 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number AHA50AFB-15R AHA50AFB-15R-ND AHA50AFB-15R
Product Name RES WW 15 OHM 50W 1% AXIAL Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts 50 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers