RES 0.15ohm 50W 1% AXIAL
150 mOhms ±1% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.15 OHM 1% 50W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | AHA50AFB-0R15 | YAG1032-ND | AHA50AFB-0R15 |
| Product Name | RES 0.15 OHM 50W 1% AXIAL | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts |
| Configuration | Single Resistor |