CAP FEEDTHRU 0.018UF 600V AXIAL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-AFPI190236T3W4N-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Capacitance Range | 0.0180 microF |
| WVDC | 600 volts |