Yageo USA Resistor Networks, Arrays AF164-JR-070RL

Description
RESISTOR CHIP
Request a Quote Datasheet
Description
RESISTOR CHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 13-AF164-JR-070RLTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
13-AF164-JR-070RLTR-ND
Resistor Networks, Arrays 13-AF164-JR-070RLTR-ND
RESISTOR CHIP

RESISTOR CHIP

Buy Now Datasheet
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 0 Ohm Jumper 1/16 (0.063) Rohs Compliant Yageo - 58AK7619 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 0 Ohm Jumper 1/16 (0.063) Rohs Compliant Yageo
58AK7619
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 0 Ohm Jumper 1/16 (0.063) Rohs Compliant Yageo 58AK7619
ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 0 OHM JUMPER 1/16 (0.063) ROHS COMPLIANT: YES

ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 0 OHM JUMPER 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 0 Ohm Jumper 1/16 (0.063) Rohs Compliant Yageo - 59AK5781 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 0 Ohm Jumper 1/16 (0.063) Rohs Compliant Yageo
59AK5781
Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 0 Ohm Jumper 1/16 (0.063) Rohs Compliant Yageo 59AK5781
ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 0 OHM JUMPER 1/16 (0.063) ROHS COMPLIANT: YES

ANTI-SULFURATED AF_ARRAY SERIES 0603 X 4 (0612) 0 OHM JUMPER 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AF164-JR-070RLTR-ND 58AK7619
Product Name Resistor Networks, Arrays Anti-Sulfurated Af_Array Series 0603 X 4 (0612) 0 Ohm Jumper 1/16 (0.063) Rohs Compliant Yageo
Configuration Chip Array Single Resistor; Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 0603
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details