Yageo USA Chip Resistor - Surface Mount AF1206FR-07332RL

Description
332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF1206FR-07332RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF1206FR-07332RL-ND
Chip Resistor - Surface Mount AF1206FR-07332RL-ND
332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF1206FR-07332RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF1206FR-07332RL
Resistors - Chip Resistor - Surface Mount AF1206FR-07332RL
RES SMD 332 OHM 1% 1/4W 1206

RES SMD 332 OHM 1% 1/4W 1206

Supplier's Site
Res, 332R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5769
Res, 332R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5769
RES, 332R, 1%, 0.25W, THICK FILM, 1206; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 332R, 1%, 0.25W, THICK FILM, 1206; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3725
Res, 332R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3725
RES, 332R, 1%, 0.25W, THICK FILM, 1206; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 332R, 1%, 0.25W, THICK FILM, 1206; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AF1206FR-07332RL-ND AF1206FR-07332RL 59AK5769
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 332R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details