Yageo USA Chip Resistor - Surface Mount AF1206FR-07120RL

Description
RES SMD 120 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 120 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF1206FR-07120RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07120RLCT-ND
Chip Resistor - Surface Mount 13-AF1206FR-07120RLCT-ND
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-07120RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07120RLDKR-ND
Chip Resistor - Surface Mount 13-AF1206FR-07120RLDKR-ND
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-07120RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-07120RLTR-ND
Chip Resistor - Surface Mount 13-AF1206FR-07120RLTR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5713
Res, 120R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5713
RES, 120R, 1%, 0.25W, THICK FILM, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 120R, 1%, 0.25W, THICK FILM, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5763
Res, 120R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5763
RES, 120R, 1%, 0.25W, THICK FILM, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, 120R, 1%, 0.25W, THICK FILM, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF1206FR-07120RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF1206FR-07120RL
Resistors - Chip Resistor - Surface Mount AF1206FR-07120RL
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AF1206FR-07120RLCT-ND 58AK5713 AF1206FR-07120RL
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details