Yageo USA Anti-Sulfurated Chip Resistors AF1206FR-0710RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Sulfurated Chip Resistors - AF1206FR-0710RL - Yageo USA
Milpitas, CA, United States
Anti-Sulfurated Chip Resistors
AF1206FR-0710RL
Anti-Sulfurated Chip Resistors AF1206FR-0710RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AF1206FR-0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-0710RLCT-ND
Chip Resistor - Surface Mount 13-AF1206FR-0710RLCT-ND
RES SMD 10 OHM 1% 1/4W 1206

RES SMD 10 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-0710RLTR-ND
Chip Resistor - Surface Mount 13-AF1206FR-0710RLTR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF1206FR-0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF1206FR-0710RLDKR-ND
Chip Resistor - Surface Mount 13-AF1206FR-0710RLDKR-ND
RES SMD 10 OHM 1% 1/4W 1206

RES SMD 10 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5761
Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5761
RES, 10R, 1%, 0.25W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK3099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK3099
Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK3099
RES, 10R, 1%, 0.25W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AF1206FR-0710RL 13-AF1206FR-0710RLCT-ND 59AK5761
Product Name Anti-Sulfurated Chip Resistors Chip Resistor - Surface Mount Res, 10R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details