The Yageo 499K ohm thick film chip resistor, part number 59AK5758, features a resistance tolerance of ±0.5% and a power rating of 0.25W. It is housed in a 1206 package size, making it suitable for various applications, including automotive electronics and industrial equipment. This resistor is AEC-Q200 qualified, ensuring reliability in high-sulfur environments. It is also RoHS compliant and halogen-free, contributing to reduced environmental impact. The product is designed to withstand moisture and has a moisture sensitivity level of MSL 1. Its anti-sulfuration capabilities enhance performance in challenging conditions, making it a viable option for engineers seeking durable and reliable resistors for their projects.
RES CHIP 1206
RES, 499K, 0.5%, 0.25W, THICK FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 499K, 0.5%, 0.25W, THICK FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AF1206DR-07499KLTR-ND | 59AK5758 |
| Product Name | Chip Resistor - Surface Mount | Res, 499K, 0.5%, 0.25W, Thick Film, 1206; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |