Yageo USA Chip Resistor - Surface Mount AF0603FR-074K32L

Description
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-4.32KLMTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.32KLMTR-ND
Chip Resistor - Surface Mount 311-4.32KLMTR-ND
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES ANTI-SULF 4.32K OHM 1% 0603 - AF0603FR-074K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ANTI-SULF 4.32K OHM 1% 0603
AF0603FR-074K32L
RES ANTI-SULF 4.32K OHM 1% 0603 AF0603FR-074K32L
RES ANTI-SULF 4.32Kohm 1% 0603

RES ANTI-SULF 4.32Kohm 1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AF0603FR-074K32L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0603FR-074K32L
Resistors - Chip Resistor - Surface Mount AF0603FR-074K32L
RES SMD 4.32K OHM 1% 1/10W 0603

RES SMD 4.32K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 311-4.32KLMTR-ND AF0603FR-074K32L AF0603FR-074K32L
Product Name Chip Resistor - Surface Mount RES ANTI-SULF 4.32K OHM 1% 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details