Yageo USA Chip Resistor - Surface Mount AF0402JR-0736RL

Description
36 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0402JR-0736RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0402JR-0736RL-ND
Chip Resistor - Surface Mount AF0402JR-0736RL-ND
36 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

36 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AF0402JR-0736RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0402JR-0736RL
Chip Resistor - Surface Mount AF0402JR-0736RL
RES SMD 36 OHM 5% 1/16W 0402

RES SMD 36 OHM 5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0402JR-0736RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0402JR-0736RL
Resistors - Chip Resistor - Surface Mount AF0402JR-0736RL
RES SMD 36 OHM 5% 1/16W 0402

RES SMD 36 OHM 5% 1/16W 0402

Supplier's Site
Thick Film Resistors - SMD 36ohm 50V +/- 5% 0402 - 898-AF0402JR-0736RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 36ohm 50V +/- 5% 0402
898-AF0402JR-0736RL
Thick Film Resistors - SMD 36ohm 50V +/- 5% 0402 898-AF0402JR-0736RL
Thick Film Resistors - SMD 36ohm 50V +/- 5% 0402

Thick Film Resistors - SMD 36ohm 50V +/- 5% 0402

Supplier's Site
Res, 36R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK4808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK4808
Res, 36R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK4808
RES, 36R, 5%, 0.063W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 36R, 5%, 0.063W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK3052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK3052
Res, 36R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK3052
RES, 36R, 5%, 0.063W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 36R, 5%, 0.063W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number AF0402JR-0736RL-ND AF0402JR-0736RL AF0402JR-0736RL 898-AF0402JR-0736RL 58AK4808
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 36ohm 50V +/- 5% 0402 Res, 36R, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details