Yageo USA Chip Resistor - Surface Mount AF0402FR-0756RL

Description
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0402FR-0756RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0402FR-0756RL-ND
Chip Resistor - Surface Mount AF0402FR-0756RL-ND
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AF0402FR-0756RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0402FR-0756RL
Chip Resistor - Surface Mount AF0402FR-0756RL
RES SMD 56 OHM 1% 1/16W 0402

RES SMD 56 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 56R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK5675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK5675
Res, 56R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK5675
RES, 56R, 1%, 0.063W, THICK FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 56R, 1%, 0.063W, THICK FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK3646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK3646
Res, 56R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK3646
RES, 56R, 1%, 0.063W, THICK FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 56R, 1%, 0.063W, THICK FILM, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number AF0402FR-0756RL-ND AF0402FR-0756RL 58AK5675
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details