Yageo USA Chip Resistor - Surface Mount AF0402FR-0716K9L

Description
RES 16.9K OHM 1% 1/16W 0402
Request a Quote
Description
RES 16.9K OHM 1% 1/16W 0402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 16K9, 1%, 0.063W, Thick Film, 0402 resistor from Yageo is designed for applications requiring high reliability in sulfur-containing environments. It features a resistance value of 16.9 kΩ with a tolerance of ±1% and a power rating of 63 mW. This component is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. The resistor is available in a compact 0402 package, which helps save PCB space. Its anti-sulfuration capabilities enhance durability in harsh conditions, making it a reliable choice for high-end computer and multimedia electronics.

Datasheet Summary
Powered by GS/AI

The Res, 16K9, 1%, 0.063W, Thick Film, 0402 resistor from Yageo is designed for applications requiring high reliability in sulfur-containing environments. It features a resistance value of 16.9 kΩ with a tolerance of ±1% and a power rating of 63 mW. This component is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. The resistor is available in a compact 0402 package, which helps save PCB space. Its anti-sulfuration capabilities enhance durability in harsh conditions, making it a reliable choice for high-end computer and multimedia electronics.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0402FR-0716K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-0716K9LTR-ND
Chip Resistor - Surface Mount 13-AF0402FR-0716K9LTR-ND
RES 16.9K OHM 1% 1/16W 0402

RES 16.9K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - AF0402FR-0716K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0402FR-0716K9L
Chip Resistor - Surface Mount AF0402FR-0716K9L
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet
Res, 16K9, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK4788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK4788
Res, 16K9, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK4788
RES, 16K9, 1%, 0.063W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 1%, 0.063W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK4789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK4789
Res, 16K9, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK4789
RES, 16K9, 1%, 0.063W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 1%, 0.063W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-AF0402FR-0716K9LTR-ND AF0402FR-0716K9L 58AK4788
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 16K9, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details