RES 4.7K OHM 0.5% 1/16W 0402
RES 4.7K OHM 0.5% 1/16W 0402
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AF0402DR-074K7LTR-ND | AF0402DR-074K7L |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |