Yageo USA Chip Resistor - Surface Mount AF0201FR-0768KL

Description
RES 68K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES 68K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0201FR-0768KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0201FR-0768KL-ND
Chip Resistor - Surface Mount 13-AF0201FR-0768KL-ND
RES 68K OHM 1% 1/20W 0201

RES 68K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201FR-0768KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0201FR-0768KL
Resistors - Chip Resistor - Surface Mount AF0201FR-0768KL
RES 68K OHM 1% 1/20W 0201

RES 68K OHM 1% 1/20W 0201

Supplier's Site
Res, 68K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK1502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK1502
Res, 68K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK1502
RES, 68K, 1%, 0.05W, THICK FILM, 0201; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 68K, 1%, 0.05W, THICK FILM, 0201; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK9488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK9488
Res, 68K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK9488
RES, 68K, 1%, 0.05W, THICK FILM, 0201; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 68K, 1%, 0.05W, THICK FILM, 0201; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AF0201FR-0768KL-ND AF0201FR-0768KL 59AK1502
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 68K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details