KEMET Electronics Corporation Piezotransducer, Audio Indicator, 20Mm; Transducer Function Kemet AE2525D15DF

Description
PIEZOTRANSDUCER, AUDIO INDICATOR, 20MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:69kHz; Resonant Resistance:-; Capacitance:30.5µF; External Diameter:-; External Height:20mm; Product Range:AE Series RoHS Compliant: Yes
Description
PIEZOTRANSDUCER, AUDIO INDICATOR, 20MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:69kHz; Resonant Resistance:-; Capacitance:30.5µF; External Diameter:-; External Height:20mm; Product Range:AE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Piezotransducer, Audio Indicator, 20Mm; Transducer Function Kemet - 85AC3500 - Newark, An Avnet Company
Chicago, IL, United States
Piezotransducer, Audio Indicator, 20Mm; Transducer Function Kemet
85AC3500
Piezotransducer, Audio Indicator, 20Mm; Transducer Function Kemet 85AC3500
PIEZOTRANSDUCER, AUDIO INDICATOR, 20MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:69kHz; Resonant Resistance:-; Capacitance:30.5µF; External Diameter:-; External Height:20mm; Product Range:AE Series RoHS Compliant: Yes

PIEZOTRANSDUCER, AUDIO INDICATOR, 20MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:69kHz; Resonant Resistance:-; Capacitance:30.5µF; External Diameter:-; External Height:20mm; Product Range:AE Series RoHS Compliant: Yes

Supplier's Site
Piezotransducer, Audio Indicator, 20Mm; Piezoelectric Actuator Type Kemet - 01AH6307 - Newark, An Avnet Company
Chicago, IL, United States
Piezotransducer, Audio Indicator, 20Mm; Piezoelectric Actuator Type Kemet
01AH6307
Piezotransducer, Audio Indicator, 20Mm; Piezoelectric Actuator Type Kemet 01AH6307
PIEZOTRANSDUCER, AUDIO INDICATOR, 20MM; Piezoelectric Actuator Type:Resin Coated; Displacement:15.6µm; Actuating Force:20000N; Resonant Frequency:69kHz; Capacitance:30.5µF; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

PIEZOTRANSDUCER, AUDIO INDICATOR, 20MM; Piezoelectric Actuator Type:Resin Coated; Displacement:15.6µm; Actuating Force:20000N; Resonant Frequency:69kHz; Capacitance:30.5µF; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85AC3500 01AH6307
Product Name Piezotransducer, Audio Indicator, 20Mm; Transducer Function Kemet Piezotransducer, Audio Indicator, 20Mm; Piezoelectric Actuator Type Kemet
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details