KEMET Electronics Corporation Piezotransducer, Audio Indicator, 40Mm; Transducer Function Kemet AE0203D44H40DF

Description
PIEZOTRANSDUCER, AUDIO INDICATOR, 40MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:34kHz; Resonant Resistance:-; Capacitance:0.82µF; External Diameter:-; External Height:40mm; Product Range:AE Series RoHS Compliant: Yes
Datasheet
Description
PIEZOTRANSDUCER, AUDIO INDICATOR, 40MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:34kHz; Resonant Resistance:-; Capacitance:0.82µF; External Diameter:-; External Height:40mm; Product Range:AE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezotransducer, Audio Indicator, 40Mm; Transducer Function Kemet - 85AC3483 - Newark, An Avnet Company
Chicago, IL, United States
Piezotransducer, Audio Indicator, 40Mm; Transducer Function Kemet
85AC3483
Piezotransducer, Audio Indicator, 40Mm; Transducer Function Kemet 85AC3483
PIEZOTRANSDUCER, AUDIO INDICATOR, 40MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:34kHz; Resonant Resistance:-; Capacitance:0.82µF; External Diameter:-; External Height:40mm; Product Range:AE Series RoHS Compliant: Yes

PIEZOTRANSDUCER, AUDIO INDICATOR, 40MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:34kHz; Resonant Resistance:-; Capacitance:0.82µF; External Diameter:-; External Height:40mm; Product Range:AE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85AC3483
Product Name Piezotransducer, Audio Indicator, 40Mm; Transducer Function Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers