Yageo USA Chip Resistor - Surface Mount AC2512JK-0768RL

Description
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2512JK-0768RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512JK-0768RLTR-ND
Chip Resistor - Surface Mount 13-AC2512JK-0768RLTR-ND
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2512JK-0768RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512JK-0768RLCT-ND
Chip Resistor - Surface Mount 13-AC2512JK-0768RLCT-ND
RES SMD 68 OHM 5% 1W 2512

RES SMD 68 OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2512JK-0768RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512JK-0768RLDKR-ND
Chip Resistor - Surface Mount 13-AC2512JK-0768RLDKR-ND
RES SMD 68 OHM 5% 1W 2512

RES SMD 68 OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - AC2512JK-0768RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2512JK-0768RL
Chip Resistor - Surface Mount AC2512JK-0768RL
RES SMD 68 OHM 5% 1W 2512

RES SMD 68 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 13-AC2512JK-0768RLTR-ND AC2512JK-0768RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details