Yageo USA Chip Resistor - Surface Mount AC2512JK-0720KL

Description
20 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
20 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC2512JK-0720KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC2512JK-0720KL-ND
Chip Resistor - Surface Mount AC2512JK-0720KL-ND
20 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

20 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 20K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 58AK9466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 1W, Thick Film, 2512; Resistance Yageo
58AK9466
Res, 20K, 5%, 1W, Thick Film, 2512; Resistance Yageo 58AK9466
RES, 20K, 5%, 1W, THICK FILM, 2512; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 20K, 5%, 1W, THICK FILM, 2512; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 20K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK5618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK5618
Res, 20K, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK5618
RES, 20K, 5%, 1W, THICK FILM, 2512; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 20K, 5%, 1W, THICK FILM, 2512; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AC2512JK-0720KL-ND 58AK9466
Product Name Chip Resistor - Surface Mount Res, 20K, 5%, 1W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers