Yageo USA Chip Resistor - Surface Mount AC2512FK-07680RL

Description
RES SMD 680 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 680 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2512FK-07680RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512FK-07680RLCT-ND
Chip Resistor - Surface Mount 13-AC2512FK-07680RLCT-ND
RES SMD 680 OHM 1% 1W 2512

RES SMD 680 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2512FK-07680RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512FK-07680RLTR-ND
Chip Resistor - Surface Mount 13-AC2512FK-07680RLTR-ND
680 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

680 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2512FK-07680RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512FK-07680RLDKR-ND
Chip Resistor - Surface Mount 13-AC2512FK-07680RLDKR-ND
RES SMD 680 OHM 1% 1W 2512

RES SMD 680 OHM 1% 1W 2512

Buy Now Datasheet
RES SMD 680 OHM 1% 1W 2512 - 898-AC2512FK-07680RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 680 OHM 1% 1W 2512
898-AC2512FK-07680RL
RES SMD 680 OHM 1% 1W 2512 898-AC2512FK-07680RL
RES SMD 680 OHM 1% 1W 2512

RES SMD 680 OHM 1% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - AC2512FK-07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2512FK-07680RL
Chip Resistor - Surface Mount AC2512FK-07680RL
RES SMD 680 OHM 1% 1W 2512

RES SMD 680 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 680R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 59AK5607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 1W, Thick Film, 2512; Resistance Yageo
59AK5607
Res, 680R, 1%, 1W, Thick Film, 2512; Resistance Yageo 59AK5607
RES, 680R, 1%, 1W, THICK FILM, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 680R, 1%, 1W, THICK FILM, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 680R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 58AK7266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 1W, Thick Film, 2512; Resistance Yageo
58AK7266
Res, 680R, 1%, 1W, Thick Film, 2512; Resistance Yageo 58AK7266
RES, 680R, 1%, 1W, THICK FILM, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 680R, 1%, 1W, THICK FILM, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-AC2512FK-07680RLCT-ND 898-AC2512FK-07680RL AC2512FK-07680RL 59AK5607
Product Name Chip Resistor - Surface Mount RES SMD 680 OHM 1% 1W 2512 Chip Resistor - Surface Mount Res, 680R, 1%, 1W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details