Manufacturer: AMIS
Category: Sensors, Transducers>Magnetic
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic |