3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 3 OHM 1% 1W 2512 Product overview: AC2512FK-073RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC2512FK-073RL can be used for catalog matching and distributor lookup.
RES 3 OHM 1% 1W 2512
RES 3 OHM 1% 1W 2512
RES, 3R, 1%, 1W, THICK FILM, 2512; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes
RES, 3R, 1%, 1W, THICK FILM, 2512; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | YAG5133TR-ND | 52-AC2512FK-073RL | AC2512FK-073RL | AC2512FK-073RL | 49AK0868 |
| Product Name | Chip Resistor - Surface Mount | 3 OHM 1W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 3R, 1%, 1W, Thick Film, 2512; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] | |
| Resistance Range | 3 ohms | 3 ohms | 3 ohms | 3 ohms | 3 ohms |