Yageo USA Chip Resistor - Surface Mount AC2512FK-0733RL

Description
RES SMD 33 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES SMD 33 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2512FK-0733RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512FK-0733RLCT-ND
Chip Resistor - Surface Mount 13-AC2512FK-0733RLCT-ND
RES SMD 33 OHM 1% 1W 2512

RES SMD 33 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2512FK-0733RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512FK-0733RLDKR-ND
Chip Resistor - Surface Mount 13-AC2512FK-0733RLDKR-ND
RES SMD 33 OHM 1% 1W 2512

RES SMD 33 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2512FK-0733RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512FK-0733RLTR-ND
Chip Resistor - Surface Mount 13-AC2512FK-0733RLTR-ND
33 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 33 OHM 1% 1W 2512 - 898-AC2512FK-0733RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 33 OHM 1% 1W 2512
898-AC2512FK-0733RL
RES SMD 33 OHM 1% 1W 2512 898-AC2512FK-0733RL
RES SMD 33 OHM 1% 1W 2512

RES SMD 33 OHM 1% 1W 2512

Supplier's Site
Res, 33R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 58AK9451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 1W, Thick Film, 2512; Resistance Yageo
58AK9451
Res, 33R, 1%, 1W, Thick Film, 2512; Resistance Yageo 58AK9451
RES, 33R, 1%, 1W, THICK FILM, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 33R, 1%, 1W, THICK FILM, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 33R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 59AK1474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 1W, Thick Film, 2512; Resistance Yageo
59AK1474
Res, 33R, 1%, 1W, Thick Film, 2512; Resistance Yageo 59AK1474
RES, 33R, 1%, 1W, THICK FILM, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 33R, 1%, 1W, THICK FILM, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AC2512FK-0733RLCT-ND 898-AC2512FK-0733RL 58AK9451
Product Name Chip Resistor - Surface Mount RES SMD 33 OHM 1% 1W 2512 Res, 33R, 1%, 1W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details