Yageo USA Chip Resistor - Surface Mount AC2010FK-07750RL

Description
750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC2010FK-07750RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC2010FK-07750RL-ND
Chip Resistor - Surface Mount AC2010FK-07750RL-ND
750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

750 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 750 OHM 4W Resistor - 52-AC2010FK-07750RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750 OHM 4W Resistor
52-AC2010FK-07750RL
SMD 750 OHM 4W Resistor 52-AC2010FK-07750RL
RES SMD 750 OHM 1% 3/4W 2010 Product overview: AC2010FK-07750RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC2010FK-07750RL can be used for catalog matching and distributor lookup.

RES SMD 750 OHM 1% 3/4W 2010 Product overview: AC2010FK-07750RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC2010FK-07750RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC2010FK-07750RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2010FK-07750RL
Chip Resistor - Surface Mount AC2010FK-07750RL
RES SMD 750 OHM 1% 3/4W 2010

RES SMD 750 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, 750R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK2940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK2940
Res, 750R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK2940
RES, 750R, 1%, 0.75W, THICK FILM, 2010; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 750R, 1%, 0.75W, THICK FILM, 2010; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 750R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK3547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK3547
Res, 750R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK3547
RES, 750R, 1%, 0.75W, THICK FILM, 2010; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 750R, 1%, 0.75W, THICK FILM, 2010; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number AC2010FK-07750RL-ND 52-AC2010FK-07750RL AC2010FK-07750RL 58AK2940
Product Name Chip Resistor - Surface Mount SMD 750 OHM 4W Resistor Chip Resistor - Surface Mount Res, 750R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers