Yageo USA Chip Resistor - Surface Mount AC2010FK-071K2L

Description
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC2010FK-071K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC2010FK-071K2L-ND
Chip Resistor - Surface Mount AC2010FK-071K2L-ND
1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K2, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK9420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK9420
Res, 1K2, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK9420
RES, 1K2, 1%, 0.75W, THICK FILM, 2010; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K2, 1%, 0.75W, THICK FILM, 2010; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 1K2, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK2926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK2926
Res, 1K2, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK2926
RES, 1K2, 1%, 0.75W, THICK FILM, 2010; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K2, 1%, 0.75W, THICK FILM, 2010; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AC2010FK-071K2L-ND 58AK9420
Product Name Chip Resistor - Surface Mount Res, 1K2, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details