Yageo USA Chip Resistor - Surface Mount AC1225JK-0751RL

Description
RES 51 OHM 5% 2W 1225
Request a Quote Datasheet
Description
RES 51 OHM 5% 2W 1225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1225JK-0751RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1225JK-0751RL-ND
Chip Resistor - Surface Mount 13-AC1225JK-0751RL-ND
RES 51 OHM 5% 2W 1225

RES 51 OHM 5% 2W 1225

Buy Now Datasheet
Res, 51R, 5%, 2W, Thick Film, 1225; Resistance Yageo - 58AK5583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 2W, Thick Film, 1225; Resistance Yageo
58AK5583
Res, 51R, 5%, 2W, Thick Film, 1225; Resistance Yageo 58AK5583
RES, 51R, 5%, 2W, THICK FILM, 1225; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:1225 Wide [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 51R, 5%, 2W, THICK FILM, 1225; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:1225 Wide [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 2W, Thick Film, 1225; Resistance Yageo - 58AK2925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 2W, Thick Film, 1225; Resistance Yageo
58AK2925
Res, 51R, 5%, 2W, Thick Film, 1225; Resistance Yageo 58AK2925
RES, 51R, 5%, 2W, THICK FILM, 1225; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:1225 Wide [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 51R, 5%, 2W, THICK FILM, 1225; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:1225 Wide [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1225JK-0751RL-ND 58AK5583
Product Name Chip Resistor - Surface Mount Res, 51R, 5%, 2W, Thick Film, 1225; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512 1225 Wide [3264 Metric]
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details