Yageo USA Chip Resistor - Surface Mount AC1225FK-0727RL

Description
RES 27 OHM 1% 2W 1225
Request a Quote Datasheet
Description
RES 27 OHM 1% 2W 1225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1225FK-0727RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1225FK-0727RL-ND
Chip Resistor - Surface Mount 13-AC1225FK-0727RL-ND
RES 27 OHM 1% 2W 1225

RES 27 OHM 1% 2W 1225

Buy Now Datasheet
Res, 27R, 1%, 2W, Thick Film, 1225; Resistance Yageo - 59AK1441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 2W, Thick Film, 1225; Resistance Yageo
59AK1441
Res, 27R, 1%, 2W, Thick Film, 1225; Resistance Yageo 59AK1441
RES, 27R, 1%, 2W, THICK FILM, 1225; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 Wide [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 27R, 1%, 2W, THICK FILM, 1225; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 Wide [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 2W, Thick Film, 1225; Resistance Yageo - 58AK2922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 2W, Thick Film, 1225; Resistance Yageo
58AK2922
Res, 27R, 1%, 2W, Thick Film, 1225; Resistance Yageo 58AK2922
RES, 27R, 1%, 2W, THICK FILM, 1225; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 Wide [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 27R, 1%, 2W, THICK FILM, 1225; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:1225 Wide [3264 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1225FK-0727RL-ND 59AK1441
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 2W, Thick Film, 1225; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512 1225 Wide [3264 Metric]
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details