Yageo USA Chip Resistor - Surface Mount AC1218FK-072RL

Description
RES SMD 2 OHM 1W 1812 WIDE
Request a Quote Datasheet
Description
RES SMD 2 OHM 1W 1812 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1218FK-072RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1218FK-072RLDKR-ND
Chip Resistor - Surface Mount 13-AC1218FK-072RLDKR-ND
RES SMD 2 OHM 1W 1812 WIDE

RES SMD 2 OHM 1W 1812 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1218FK-072RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1218FK-072RLCT-ND
Chip Resistor - Surface Mount 13-AC1218FK-072RLCT-ND
RES SMD 2 OHM 1W 1812 WIDE

RES SMD 2 OHM 1W 1812 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1218FK-072RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1218FK-072RLTR-ND
Chip Resistor - Surface Mount 13-AC1218FK-072RLTR-ND
2 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2R, 1%, 1W, Thick Film, 1218; Resistance Yageo - 59AK5561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 1W, Thick Film, 1218; Resistance Yageo
59AK5561
Res, 2R, 1%, 1W, Thick Film, 1218; Resistance Yageo 59AK5561
RES, 2R, 1%, 1W, THICK FILM, 1218; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1218 [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2R, 1%, 1W, THICK FILM, 1218; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1218 [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 2R, 1%, 1W, Thick Film, 1218; Resistance Yageo - 58AK2919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 1W, Thick Film, 1218; Resistance Yageo
58AK2919
Res, 2R, 1%, 1W, Thick Film, 1218; Resistance Yageo 58AK2919
RES, 2R, 1%, 1W, THICK FILM, 1218; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1218 [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2R, 1%, 1W, THICK FILM, 1218; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1218 [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1218FK-072RLDKR-ND 59AK5561
Product Name Chip Resistor - Surface Mount Res, 2R, 1%, 1W, Thick Film, 1218; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1218 [3246 Metric]
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details