Yageo USA Chip Resistor - Surface Mount AC1210JR-07820RL

Description
820 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC1210JR-07820RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC1210JR-07820RL-ND
Chip Resistor - Surface Mount AC1210JR-07820RL-ND
820 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC1210JR-07820RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1210JR-07820RL
Chip Resistor - Surface Mount AC1210JR-07820RL
RES SMD 820 OHM 5% 1/2W 1210

RES SMD 820 OHM 5% 1/2W 1210

Supplier's Site Datasheet
Res, 820R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK3526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK3526
Res, 820R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK3526
RES, 820R, 5%, 0.5W, THICK FILM, 1210; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 820R, 5%, 0.5W, THICK FILM, 1210; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 820R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK3527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK3527
Res, 820R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK3527
RES, 820R, 5%, 0.5W, THICK FILM, 1210; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 820R, 5%, 0.5W, THICK FILM, 1210; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number AC1210JR-07820RL-ND AC1210JR-07820RL 59AK3526
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 820R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details