Yageo USA Thick Film Resistors - SMD 1/2W 2K ohm 5% AC1210JR-072KL

Description
Thick Film Resistors - SMD 1/2W 2Kohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2W 2Kohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2W 2K ohm 5% - AC1210JR-072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2W 2K ohm 5%
AC1210JR-072KL
Thick Film Resistors - SMD 1/2W 2K ohm 5% AC1210JR-072KL
Thick Film Resistors - SMD 1/2W 2Kohm 5%

Thick Film Resistors - SMD 1/2W 2Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC1210JR-072KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-072KLDKR-ND
Chip Resistor - Surface Mount 13-AC1210JR-072KLDKR-ND
RES SMD 2K OHM 5% 1/2W 1210

RES SMD 2K OHM 5% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210JR-072KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-072KLTR-ND
Chip Resistor - Surface Mount 13-AC1210JR-072KLTR-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210JR-072KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-072KLCT-ND
Chip Resistor - Surface Mount 13-AC1210JR-072KLCT-ND
RES SMD 2K OHM 5% 1/2W 1210

RES SMD 2K OHM 5% 1/2W 1210

Buy Now Datasheet
Res, 2K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK5564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK5564
Res, 2K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK5564
RES, 2K, 5%, 0.5W, THICK FILM, 1210; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2K, 5%, 0.5W, THICK FILM, 1210; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 2K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK2907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK2907
Res, 2K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK2907
RES, 2K, 5%, 0.5W, THICK FILM, 1210; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2K, 5%, 0.5W, THICK FILM, 1210; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AC1210JR-072KL 13-AC1210JR-072KLDKR-ND 58AK5564
Product Name Thick Film Resistors - SMD 1/2W 2K ohm 5% Chip Resistor - Surface Mount Res, 2K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details