Yageo USA Ceramic Capacitors AC1210JKNPOBBN102

Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3239-1-ND
Ceramic Capacitors 311-3239-1-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3239-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3239-2-ND
Ceramic Capacitors 311-3239-2-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 1000Pf, 500V, Mlcc, 1210; Capacitance Yageo - 34AK0672 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, Mlcc, 1210; Capacitance Yageo
34AK0672
Cap, 1000Pf, 500V, Mlcc, 1210; Capacitance Yageo 34AK0672
CAP, 1000PF, 500V, MLCC, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1000PF, 500V, MLCC, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 500V, Mlcc, 1210; Capacitance Yageo - 34AK0671 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, Mlcc, 1210; Capacitance Yageo
34AK0671
Cap, 1000Pf, 500V, Mlcc, 1210; Capacitance Yageo 34AK0671
CAP, 1000PF, 500V, MLCC, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1000PF, 500V, MLCC, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 311-3239-1-ND 34AK0672
Product Name Ceramic Capacitors Cap, 1000Pf, 500V, Mlcc, 1210; Capacitance Yageo
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details