Yageo USA Chip Resistor - Surface Mount AC1210FR-7W34RL

Description
RES 34 OHM 1% 1W 1210
Request a Quote Datasheet
Description
RES 34 OHM 1% 1W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1210FR-7W34RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-7W34RL-ND
Chip Resistor - Surface Mount 13-AC1210FR-7W34RL-ND
RES 34 OHM 1% 1W 1210

RES 34 OHM 1% 1W 1210

Buy Now Datasheet
Res, 34R, 1%, 1W, Thick Film, 1210; Resistance Yageo - 58AK5562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 1%, 1W, Thick Film, 1210; Resistance Yageo
58AK5562
Res, 34R, 1%, 1W, Thick Film, 1210; Resistance Yageo 58AK5562
RES, 34R, 1%, 1W, THICK FILM, 1210; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 34R, 1%, 1W, THICK FILM, 1210; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 34R, 1%, 1W, Thick Film, 1210; Resistance Yageo - 59AK3513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 1%, 1W, Thick Film, 1210; Resistance Yageo
59AK3513
Res, 34R, 1%, 1W, Thick Film, 1210; Resistance Yageo 59AK3513
RES, 34R, 1%, 1W, THICK FILM, 1210; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 34R, 1%, 1W, THICK FILM, 1210; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1210FR-7W34RL-ND 58AK5562
Product Name Chip Resistor - Surface Mount Res, 34R, 1%, 1W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1622825-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD514GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details