Yageo USA Chip Resistor - Surface Mount AC1210FR-07560RL

Description
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1210FR-07560RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07560RLTR-ND
Chip Resistor - Surface Mount 13-AC1210FR-07560RLTR-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210FR-07560RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07560RLDKR-ND
Chip Resistor - Surface Mount 13-AC1210FR-07560RLDKR-ND
RES SMD 560 OHM 1% 1/2W 1210

RES SMD 560 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210FR-07560RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07560RLCT-ND
Chip Resistor - Surface Mount 13-AC1210FR-07560RLCT-ND
RES SMD 560 OHM 1% 1/2W 1210

RES SMD 560 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - AC1210FR-07560RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1210FR-07560RL
Chip Resistor - Surface Mount AC1210FR-07560RL
RES SMD 560 OHM 1% 1/2W 1210

RES SMD 560 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, 560R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK5528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK5528
Res, 560R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK5528
RES, 560R, 1%, 0.5W, THICK FILM, 1210; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 560R, 1%, 0.5W, THICK FILM, 1210; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 560R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK3505
Res, 560R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK3505
RES, 560R, 1%, 0.5W, THICK FILM, 1210; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 560R, 1%, 0.5W, THICK FILM, 1210; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-AC1210FR-07560RLTR-ND AC1210FR-07560RL 59AK5528
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 560R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details