Yageo USA Ceramic Capacitors AC1206JRNPOBBN220

Description
22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3211-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3211-1-ND
Ceramic Capacitors 311-3211-1-ND
22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3211-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3211-2-ND
Ceramic Capacitors 311-3211-2-ND
22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3211-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3211-6-ND
Ceramic Capacitors 311-3211-6-ND
22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 22Pf, 500V, Mlcc, 1206; Capacitance Yageo - 34AK0614 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 500V, Mlcc, 1206; Capacitance Yageo
34AK0614
Cap, 22Pf, 500V, Mlcc, 1206; Capacitance Yageo 34AK0614
CAP, 22PF, 500V, MLCC, 1206; Capacitance:22pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 22PF, 500V, MLCC, 1206; Capacitance:22pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 500V, Mlcc, 1206; Capacitance Yageo - 34AK0613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 500V, Mlcc, 1206; Capacitance Yageo
34AK0613
Cap, 22Pf, 500V, Mlcc, 1206; Capacitance Yageo 34AK0613
CAP, 22PF, 500V, MLCC, 1206; Capacitance:22pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 22PF, 500V, MLCC, 1206; Capacitance:22pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 22PF 500V NPO 1206 - 898-AC1206JRNPOBBN220 - Utmel Electronic Limited
Hong Kong, China
CAP CER 22PF 500V NPO 1206
898-AC1206JRNPOBBN220
CAP CER 22PF 500V NPO 1206 898-AC1206JRNPOBBN220
CAP CER 22PF 500V NPO 1206

CAP CER 22PF 500V NPO 1206

Supplier's Site
Ceramic Capacitors - AC1206JRNPOBBN220 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AC1206JRNPOBBN220
Ceramic Capacitors AC1206JRNPOBBN220
CAP CER 22PF 500V C0G/NPO 1206

CAP CER 22PF 500V C0G/NPO 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3211-1-ND 311-3211-6-ND 34AK0614 898-AC1206JRNPOBBN220 AC1206JRNPOBBN220
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 500V, Mlcc, 1206; Capacitance Yageo CAP CER 22PF 500V NPO 1206 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details