1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 1000PF, 500V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, 1000PF, 500V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AC Series; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 1000PF 500V C0G/NPO 1206
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 311-3210-6-ND | 311-3210-1-ND | 34AK0612 | AC1206JRNPOBBN102 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 500V, Mlcc, 1206; Capacitance Yageo | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |