Yageo USA Chip Resistor - Surface Mount AC1206JR-075R1L

Description
RES SMD 5.1 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 5.1 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206JR-075R1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-075R1LDKR-ND
Chip Resistor - Surface Mount 13-AC1206JR-075R1LDKR-ND
RES SMD 5.1 OHM 5% 1/4W 1206

RES SMD 5.1 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206JR-075R1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-075R1LCT-ND
Chip Resistor - Surface Mount 13-AC1206JR-075R1LCT-ND
RES SMD 5.1 OHM 5% 1/4W 1206

RES SMD 5.1 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206JR-075R1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-075R1LTR-ND
Chip Resistor - Surface Mount 13-AC1206JR-075R1LTR-ND
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 5R1, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5493
Res, 5R1, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5493
RES, 5R1, 5%, 0.25W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 5R1, 5%, 0.25W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 5R1, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK7180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK7180
Res, 5R1, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK7180
RES, 5R1, 5%, 0.25W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 5R1, 5%, 0.25W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC1206JR-075R1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206JR-075R1L
Chip Resistor - Surface Mount AC1206JR-075R1L
RES SMD 5.1 OHM 5% 1/4W 1206

RES SMD 5.1 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206JR-075R1L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206JR-075R1L
Resistors - Chip Resistor - Surface Mount AC1206JR-075R1L
RES SMD 5.1 OHM 5% 1/4W 1206

RES SMD 5.1 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-AC1206JR-075R1LDKR-ND 59AK5493 AC1206JR-075R1L AC1206JR-075R1L
Product Name Chip Resistor - Surface Mount Res, 5R1, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details