Yageo USA Chip Resistor - Surface Mount AC1206JR-0743RL

Description
43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206JR-0743RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-0743RLTR-ND
Chip Resistor - Surface Mount 13-AC1206JR-0743RLTR-ND
43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

43 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206JR-0743RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-0743RLCT-ND
Chip Resistor - Surface Mount 13-AC1206JR-0743RLCT-ND
RES SMD 43 OHM 5% 1/4W 1206

RES SMD 43 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206JR-0743RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-0743RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206JR-0743RLDKR-ND
RES SMD 43 OHM 5% 1/4W 1206

RES SMD 43 OHM 5% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 1/4W 43ohm 5% - AC1206JR-0743RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 43ohm 5%
AC1206JR-0743RL
Thick Film Resistors - SMD 1/4W 43ohm 5% AC1206JR-0743RL
Thick Film Resistors - SMD 1/4W 43ohm 5%

Thick Film Resistors - SMD 1/4W 43ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - AC1206JR-0743RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206JR-0743RL
Chip Resistor - Surface Mount AC1206JR-0743RL
RES SMD 43 OHM 5% 1/4W 1206

RES SMD 43 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206JR-0743RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC1206JR-0743RL
Resistors - Chip Resistor - Surface Mount AC1206JR-0743RL
RES SMD 43 OHM 5% 1/4W 1206

RES SMD 43 OHM 5% 1/4W 1206

Supplier's Site
Res, 43R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK7174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK7174
Res, 43R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK7174
RES, 43R, 5%, 0.25W, THICK FILM, 1206; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 43R, 5%, 0.25W, THICK FILM, 1206; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 43R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK9343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK9343
Res, 43R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK9343
RES, 43R, 5%, 0.25W, THICK FILM, 1206; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 43R, 5%, 0.25W, THICK FILM, 1206; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistors - SMD 1/4W 43ohm 5% AEC-Q200 - 898-AC1206JR-0743RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/4W 43ohm 5% AEC-Q200
898-AC1206JR-0743RL
Thick Film Resistors - SMD 1/4W 43ohm 5% AEC-Q200 898-AC1206JR-0743RL
Thick Film Resistors - SMD 1/4W 43ohm 5% AEC-Q200

Thick Film Resistors - SMD 1/4W 43ohm 5% AEC-Q200

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 13-AC1206JR-0743RLTR-ND AC1206JR-0743RL AC1206JR-0743RL AC1206JR-0743RL 58AK7174 898-AC1206JR-0743RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4W 43ohm 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 43R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Thick Film Resistors - SMD 1/4W 43ohm 5% AEC-Q200
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206
Resistance Range 43 ohms 43 ohms 43 ohms 43 ohms 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details