Yageo USA Automotive Grade Chip Resistors AC1206JR-072ML

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC1206JR-072ML - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC1206JR-072ML
Automotive Grade Chip Resistors AC1206JR-072ML
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/4W 2M ohm 5% - AC1206JR-072ML - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 2M ohm 5%
AC1206JR-072ML
Thick Film Resistors - SMD 1/4W 2M ohm 5% AC1206JR-072ML
Thick Film Resistors - SMD 1/4W 2Mohm 5%

Thick Film Resistors - SMD 1/4W 2Mohm 5%

Supplier's Site
Chip Resistor - Surface Mount - YAG3947CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3947CT-ND
Chip Resistor - Surface Mount YAG3947CT-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3947DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3947DKR-ND
Chip Resistor - Surface Mount YAG3947DKR-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3947TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3947TR-ND
Chip Resistor - Surface Mount YAG3947TR-ND
2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5519
Res, 2M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5519
RES, 2M, 5%, 0.25W, THICK FILM, 1206; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 2M, 5%, 0.25W, THICK FILM, 1206; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 2M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3463
Res, 2M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3463
RES, 2M, 5%, 0.25W, THICK FILM, 1206; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 2M, 5%, 0.25W, THICK FILM, 1206; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206JR-072ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206JR-072ML
Resistors - Chip Resistor - Surface Mount AC1206JR-072ML
RES SMD 2M OHM 5% 1/4W 1206

RES SMD 2M OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - AC1206JR-072ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206JR-072ML
Chip Resistor - Surface Mount AC1206JR-072ML
RES SMD 2M OHM 5% 1/4W 1206

RES SMD 2M OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC1206JR-072ML AC1206JR-072ML YAG3947CT-ND 58AK5519 AC1206JR-072ML AC1206JR-072ML
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/4W 2M ohm 5% Chip Resistor - Surface Mount Res, 2M, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details