Yageo USA Chip Resistor - Surface Mount AC1206FR-7W715RL

Description
RES 715 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 715 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-7W715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-7W715RLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-7W715RLCT-ND
RES 715 OHM 1% 1/2W 1206

RES 715 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-7W715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-7W715RLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-7W715RLTR-ND
RES 715 OHM 1% 1/2W 1206

RES 715 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-7W715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-7W715RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-7W715RLDKR-ND
RES 715 OHM 1% 1/2W 1206

RES 715 OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 715R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo - 58AK9325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
58AK9325
Res, 715R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo 58AK9325
RES, 715R, 1%, 0.5W, THICK FILM, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 715R, 1%, 0.5W, THICK FILM, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 715R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo - 59AK1352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
59AK1352
Res, 715R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo 59AK1352
RES, 715R, 1%, 0.5W, THICK FILM, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 715R, 1%, 0.5W, THICK FILM, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1206FR-7W715RLCT-ND 58AK9325
Product Name Chip Resistor - Surface Mount Res, 715R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details