Yageo USA Chip Resistor - Surface Mount AC1206FR-7W12KL

Description
RES 12K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 12K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-7W12KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-7W12KL-ND
Chip Resistor - Surface Mount 13-AC1206FR-7W12KL-ND
RES 12K OHM 1% 1/2W 1206

RES 12K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - AC1206FR-7W12KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-7W12KL
Chip Resistor - Surface Mount AC1206FR-7W12KL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet
Res, 12K, 1%, 0.5W, Thick Film, 1206; Resistance Yageo - 59AK1344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
59AK1344
Res, 12K, 1%, 0.5W, Thick Film, 1206; Resistance Yageo 59AK1344
RES, 12K, 1%, 0.5W, THICK FILM, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 12K, 1%, 0.5W, THICK FILM, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.5W, Thick Film, 1206; Resistance Yageo - 58AK4740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
58AK4740
Res, 12K, 1%, 0.5W, Thick Film, 1206; Resistance Yageo 58AK4740
RES, 12K, 1%, 0.5W, THICK FILM, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 12K, 1%, 0.5W, THICK FILM, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-AC1206FR-7W12KL-ND AC1206FR-7W12KL 59AK1344
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 12K, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details