Yageo USA Chip Resistor - Surface Mount AC1206FR-07887RL

Description
RES SMD 887 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 887 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-07887RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07887RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07887RLDKR-ND
RES SMD 887 OHM 1% 1/4W 1206

RES SMD 887 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07887RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07887RLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-07887RLCT-ND
RES SMD 887 OHM 1% 1/4W 1206

RES SMD 887 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07887RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07887RLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07887RLTR-ND
887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

887 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 887 OHM 1% 1/4W 1206 - 898-AC1206FR-07887RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 887 OHM 1% 1/4W 1206
898-AC1206FR-07887RL
RES SMD 887 OHM 1% 1/4W 1206 898-AC1206FR-07887RL
RES SMD 887 OHM 1% 1/4W 1206

RES SMD 887 OHM 1% 1/4W 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206FR-07887RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07887RL
Resistors - Chip Resistor - Surface Mount AC1206FR-07887RL
RES SMD 887 OHM 1% 1/4W 1206

RES SMD 887 OHM 1% 1/4W 1206

Supplier's Site
Res, 887R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5503
Res, 887R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5503
RES, 887R, 1%, 0.25W, THICK FILM, 1206; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 887R, 1%, 0.25W, THICK FILM, 1206; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 887R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK9314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK9314
Res, 887R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK9314
RES, 887R, 1%, 0.25W, THICK FILM, 1206; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 887R, 1%, 0.25W, THICK FILM, 1206; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-AC1206FR-07887RLDKR-ND 898-AC1206FR-07887RL AC1206FR-07887RL 58AK5503
Product Name Chip Resistor - Surface Mount RES SMD 887 OHM 1% 1/4W 1206 Resistors - Chip Resistor - Surface Mount Res, 887R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 887 ohms 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers