Yageo USA Chip Resistor - Surface Mount AC1206FR-075M1L

Description
RES SMD 5.1M OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 5.1M OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-075M1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-075M1LCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-075M1LCT-ND
RES SMD 5.1M OHM 1% 1/4W 1206

RES SMD 5.1M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-075M1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-075M1LDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-075M1LDKR-ND
RES SMD 5.1M OHM 1% 1/4W 1206

RES SMD 5.1M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-075M1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-075M1LTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-075M1LTR-ND
5.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206FR-075M1L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-075M1L
Resistors - Chip Resistor - Surface Mount AC1206FR-075M1L
RES SMD 5.1M OHM 1% 1/4W 1206

RES SMD 5.1M OHM 1% 1/4W 1206

Supplier's Site
Res, 5M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3420
Res, 5M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3420
RES, 5M1, 1%, 0.25W, THICK FILM, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 5M1, 1%, 0.25W, THICK FILM, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 5M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK9288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK9288
Res, 5M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK9288
RES, 5M1, 1%, 0.25W, THICK FILM, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 5M1, 1%, 0.25W, THICK FILM, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AC1206FR-075M1LCT-ND AC1206FR-075M1L 59AK3420
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 5M1, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers