Yageo USA Chip Resistor - Surface Mount AC1206FR-074M7L

Description
RES SMD 4.7M OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 4.7M OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-074M7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-074M7LDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-074M7LDKR-ND
RES SMD 4.7M OHM 1% 1/4W 1206

RES SMD 4.7M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-074M7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-074M7LCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-074M7LCT-ND
RES SMD 4.7M OHM 1% 1/4W 1206

RES SMD 4.7M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-074M7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-074M7LTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-074M7LTR-ND
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4M7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK9279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK9279
Res, 4M7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK9279
RES, 4M7, 1%, 0.25W, THICK FILM, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4M7, 1%, 0.25W, THICK FILM, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 4M7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5429
Res, 4M7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5429
RES, 4M7, 1%, 0.25W, THICK FILM, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4M7, 1%, 0.25W, THICK FILM, 1206; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
RES SMD 4.7M OHM 1% 1/4W 1206 - 898-AC1206FR-074M7L - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.7M OHM 1% 1/4W 1206
898-AC1206FR-074M7L
RES SMD 4.7M OHM 1% 1/4W 1206 898-AC1206FR-074M7L
RES SMD 4.7M OHM 1% 1/4W 1206

RES SMD 4.7M OHM 1% 1/4W 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206FR-074M7L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-074M7L
Resistors - Chip Resistor - Surface Mount AC1206FR-074M7L
RES SMD 4.7M OHM 1% 1/4W 1206

RES SMD 4.7M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-AC1206FR-074M7LDKR-ND 58AK9279 898-AC1206FR-074M7L AC1206FR-074M7L
Product Name Chip Resistor - Surface Mount Res, 4M7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo RES SMD 4.7M OHM 1% 1/4W 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1676198-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
3 suppliers