Yageo AC1206FR-07330RL Resistor
Yageo AC1206FR-07330RL Resistor
Yageo AC1206FR-07330RL Resistor
Thick Film Resistors - SMD 1/4W 330ohm 1% AEC-Q200 Product overview: AC1206FR-07330RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 330ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07330RL can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 1/4W 330ohm 1%
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 330R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES
RES, 330R, 1%, 0.25W, THICK FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1978301 | 1978302P | 52-AC1206FR-07330RL | AC1206FR-07330RL | YAG3866TR-ND | 82AH6596 | 58AK5473 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Automotive SMD 4W 330ohm Resistor | Thick Film Resistors - SMD 1/4W 330ohm 1% | Chip Resistor - Surface Mount | Res, 330R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo | Res, 330R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | ||
| Power Rating | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts |