Yageo USA Automotive Grade Chip Resistors AC1206FR-072RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC1206FR-072RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC1206FR-072RL
Automotive Grade Chip Resistors AC1206FR-072RL
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1/4W 2ohm 1% - AC1206FR-072RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 2ohm 1%
AC1206FR-072RL
Thick Film Resistors - SMD 1/4W 2ohm 1% AC1206FR-072RL
Thick Film Resistors - SMD 1/4W 2ohm 1%

Thick Film Resistors - SMD 1/4W 2ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG3863TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3863TR-ND
Chip Resistor - Surface Mount YAG3863TR-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3863CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3863CT-ND
Chip Resistor - Surface Mount YAG3863CT-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3863DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3863DKR-ND
Chip Resistor - Surface Mount YAG3863DKR-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK2763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK2763
Res, 2R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK2763
RES, 2R, 1%, 0.25W, THICK FILM, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2R, 1%, 0.25W, THICK FILM, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 2R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3384
Res, 2R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3384
RES, 2R, 1%, 0.25W, THICK FILM, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2R, 1%, 0.25W, THICK FILM, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206FR-072RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-072RL
Resistors - Chip Resistor - Surface Mount AC1206FR-072RL
RES SMD 2 OHM 1% 1/4W 1206

RES SMD 2 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - AC1206FR-072RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-072RL
Chip Resistor - Surface Mount AC1206FR-072RL
RES SMD 2 OHM 1% 1/4W 1206

RES SMD 2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC1206FR-072RL AC1206FR-072RL YAG3863TR-ND 58AK2763 AC1206FR-072RL AC1206FR-072RL
Product Name Automotive Grade Chip Resistors Thick Film Resistors - SMD 1/4W 2ohm 1% Chip Resistor - Surface Mount Res, 2R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details