220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Thick Film Resistors - SMD 1/4W 220ohm 1%
Yageo AC1206FR-07220RL Resistor
Yageo AC1206FR-07220RL Resistor
RES, 220R, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES
RES, 220R, 1%, 0.25W, THICK FILM, 1206; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES SMD 220 OHM 1% 1/4W 1206
RES SMD 220 OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG3844CT-ND | AC1206FR-07220RL | 1978284P | 1978283 | 30AK5701 | 59AK1274 | AC1206FR-07220RL | AC1206FR-07220RL |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4W 220ohm 1% | Surface Mount Resistors | Surface Mount Resistors | Res, 220R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo | Res, 220R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; General Use | General Use | ||||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms |