Yageo USA Chip Resistor - Surface Mount AC1206FR-07210RL

Description
210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5391TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5391TR-ND
Chip Resistor - Surface Mount YAG5391TR-ND
210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5391DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5391DKR-ND
Chip Resistor - Surface Mount YAG5391DKR-ND
210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5391CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5391CT-ND
Chip Resistor - Surface Mount YAG5391CT-ND
210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

210 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC1206FR-07210RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-07210RL
Chip Resistor - Surface Mount AC1206FR-07210RL
RES SMD 210 OHM 1% 1/4W 1206

RES SMD 210 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 210R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1272
Res, 210R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1272
RES, 210R, 1%, 0.25W, THICK FILM, 1206; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 210R, 1%, 0.25W, THICK FILM, 1206; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 210R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5406
Res, 210R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5406
RES, 210R, 1%, 0.25W, THICK FILM, 1206; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 210R, 1%, 0.25W, THICK FILM, 1206; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206FR-07210RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07210RL
Resistors - Chip Resistor - Surface Mount AC1206FR-07210RL
RES SMD 210 OHM 1% 1/4W 1206

RES SMD 210 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number YAG5391TR-ND AC1206FR-07210RL 59AK1272 AC1206FR-07210RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 210R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 210 ohms 210 ohms 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073958 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details